Rectron Semiconductor Inc. 50V 15A Diode and Rectifier MP1505

Description
Rectifier Bridge Diode Single 50V 15A 4-Pin MP-15 Product overview: MP1505 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP1505 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 50V 15A 4-Pin MP-15 Product overview: MP1505 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP1505 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 15A Diode and Rectifier - 299-MP1505 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 15A Diode and Rectifier
299-MP1505
50V 15A Diode and Rectifier 299-MP1505
Rectifier Bridge Diode Single 50V 15A 4-Pin MP-15 Product overview: MP1505 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP1505 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 50V 15A 4-Pin MP-15 Product overview: MP1505 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MP1505 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MP1505 - 1225917-MP1505 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MP1505
1225917-MP1505
Bridge Rectifiers - MP1505 1225917-MP1505
Manufacturer: RectrON Semiconductor Win Source Part Number: 1225917-MP1505 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1225917-MP1505
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
MP1505
Bridge Rectifiers MP1505
Bridge Rectifiers 15A 50V

Bridge Rectifiers 15A 50V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MP1505 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MP1505
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MP1505
BRIDGE RECT GLASS 50V 15A MP-15

BRIDGE RECT GLASS 50V 15A MP-15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-MP1505 1225917-MP1505 MP1505 MP1505
Product Name 50V 15A Diode and Rectifier Bridge Rectifiers - MP1505 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk MP-15
Unlock Full Specs
to access all available technical data