DIODE ZENER 60V 500MW SOD-123 Product overview: MMSZ5264B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5264B can be used for catalog matching and distributor lookup.
Manufacturer: Rectron USA
Win Source Part Number: 885475-MMSZ5264B
Features: Zener Diode 60 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-MMSZ5264B | 885475-MMSZ5264B |
| Product Name | 60V 500MW Zener Diode | Diodes - Zener - Single - MMSZ5264B |
| Package | SOD-123 | SOD-123; SOD-123 |