Diode Zener Single 14V 5% 500mW 2-Pin SOD-123 Product overview: MMSZ5244B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5244B can be used for catalog matching and distributor lookup.
Zener Diodes SOD123 Zener 300mW 14 V
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5244B | MMSZ5244B |
| Product Name | 14V 500mW Zener Diode | Zener Diodes |
| Package | Reel | SOD-123; SOD-123-2 |
| RoHS Compliant | RoHS | |
| VZ | 14 volts |