Rectron Semiconductor Inc. 300mW 9 V Zener Diode MMSZ5228B

Description
Zener Diodes SOD123 Zener 300mW 3 .9 V Product overview: MMSZ5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 300mW, 9 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 300mW, 9 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5228B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes SOD123 Zener 300mW 3 .9 V Product overview: MMSZ5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 300mW, 9 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 300mW, 9 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5228B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mW 9 V Zener Diode - 2086-MMSZ5228B - ERSAELECTRONICS PTE. LTD.
Singapore
300mW 9 V Zener Diode
2086-MMSZ5228B
300mW 9 V Zener Diode 2086-MMSZ5228B
Zener Diodes SOD123 Zener 300mW 3 .9 V Product overview: MMSZ5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 300mW, 9 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 300mW, 9 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5228B can be used for catalog matching and distributor lookup.

Zener Diodes SOD123 Zener 300mW 3 .9 V Product overview: MMSZ5228B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 300mW, 9 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 300mW, 9 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5228B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5228B
Zener Diodes MMSZ5228B
Zener Diodes SOD123 Zener 300mW 3 .9 V

Zener Diodes SOD123 Zener 300mW 3 .9 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 2086-MMSZ5228B MMSZ5228B
Product Name 300mW 9 V Zener Diode Zener Diodes
Package Reel SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1658834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4743A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers