Manufacturer: Rectron USA
Win Source Part Number: 885435-MMSZ5227BS
Features: Zener Diode 3.6 V 500 mW ±5% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 885435-MMSZ5227BS |
| Product Name | Diodes - Zener - Single - MMSZ5227BS |
| Package | SOD-323; SOD-323 |