Manufacturer: Rectron USA
Win Source Part Number: 927541-MMSZ4693
Features: Zener Diode 7.5 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 927541-MMSZ4693 |
| Product Name | Diodes - Zener - Single - MMSZ4693 |
| Package | SOD-123; SOD-123 |