Diode Zener Single 16V 5% 300mW 3-Pin SOT-23 Product overview: MMBZ5246B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5246B can be used for catalog matching and distributor lookup.
Zener Diodes SOT23 Zener 300mW 16V
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5246B | MMBZ5246B |
| Product Name | 16V 300mW SOT-23 Zener Diode | Zener Diodes |
| Package | Reel | SOT-23-3 |
| RoHS Compliant | RoHS | |
| VZ | 16 volts |