Rectron Semiconductor Inc. 5.6V 200MW Zener Diode MMBZ5232BW

Description
DIODE ZENER 5.6V 200MW SOT-323 Product overview: MMBZ5232BW from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 200MW SOT-323 Product overview: MMBZ5232BW from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 200MW Zener Diode - 295-MMBZ5232BW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200MW Zener Diode
295-MMBZ5232BW
5.6V 200MW Zener Diode 295-MMBZ5232BW
DIODE ZENER 5.6V 200MW SOT-323 Product overview: MMBZ5232BW from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW SOT-323 Product overview: MMBZ5232BW from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5232BW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5232BW - 885347-MMBZ5232BW - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5232BW
885347-MMBZ5232BW
Diodes - Zener - Single - MMBZ5232BW 885347-MMBZ5232BW
Manufacturer: Rectron USA Win Source Part Number: 885347-MMBZ5232BW Features: Zener Diode 5.6 V 200 mW ±5% Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 885347-MMBZ5232BW
Features: Zener Diode 5.6 V 200 mW ±5% Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MMBZ5232BW 885347-MMBZ5232BW
Product Name 5.6V 200MW Zener Diode Diodes - Zener - Single - MMBZ5232BW
Package SC-70, SOT-323 SOT323; SOT-323
Unlock Full Specs
to access all available technical data