Manufacturer: Rectron USA
Win Source Part Number: 885343-MMBZ5225BW
Features: Zener Diode 3 V 200 mW ±5% Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 885343-MMBZ5225BW |
| Product Name | Diodes - Zener - Single - MMBZ5225BW |
| Package | SOT323; SOT-323 |