Trans GP BJT PNP 40V 0.2A 200mW 3-Pin SOT-23 Product overview: MMBT3906 from Rectron USA is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 200mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, 200mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT SOT23 PNP 0.2A 40V G enPur
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT3906 | MMBT3906 |
| Product Name | 40V 0.2A 200mW SOT-23 Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | Reel | |
| Packing Method | Reel | |
| IC(max) | 200 milliamps |