Rectron Semiconductor Inc. Diodes - Zener - Single - MM5Z4V7B MM5Z4V7B

Description
Manufacturer: Rectron USA Win Source Part Number: 927346-MM5Z4V7B Features: Zener Diode Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 927346-MM5Z4V7B Features: Zener Diode Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM5Z4V7B - 927346-MM5Z4V7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z4V7B
927346-MM5Z4V7B
Diodes - Zener - Single - MM5Z4V7B 927346-MM5Z4V7B
Manufacturer: Rectron USA Win Source Part Number: 927346-MM5Z4V7B Features: Zener Diode Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 927346-MM5Z4V7B
Features: Zener Diode
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z4V7B
Zener Diodes MM5Z4V7B
Zener Diodes 4.7V 500mW SOD-523 Z ener 2%

Zener Diodes 4.7V 500mW SOD-523 Z ener 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 927346-MM5Z4V7B MM5Z4V7B
Product Name Diodes - Zener - Single - MM5Z4V7B Zener Diodes
Package SOD-523; SOD-523-2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details