Rectron Semiconductor Inc. 13V 500mW Zener Diode MM5Z13B

Description
Zener Diodes 13V 500mW SOD-523 Ze ner 2% Product overview: MM5Z13B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 13V 500mW SOD-523 Ze ner 2% Product overview: MM5Z13B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 500mW Zener Diode - 2086-MM5Z13B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 500mW Zener Diode
2086-MM5Z13B
13V 500mW Zener Diode 2086-MM5Z13B
Zener Diodes 13V 500mW SOD-523 Ze ner 2% Product overview: MM5Z13B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z13B can be used for catalog matching and distributor lookup.

Zener Diodes 13V 500mW SOD-523 Ze ner 2% Product overview: MM5Z13B from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM5Z13B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MM5Z13B - 927341-MM5Z13B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM5Z13B
927341-MM5Z13B
Diodes - Zener - Single - MM5Z13B 927341-MM5Z13B
Manufacturer: Rectron USA Win Source Part Number: 927341-MM5Z13B Features: Zener Diode Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 927341-MM5Z13B
Features: Zener Diode
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MM5Z13B
Zener Diodes MM5Z13B
Zener Diodes 13V 500mW SOD-523 Ze ner 2%

Zener Diodes 13V 500mW SOD-523 Ze ner 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-MM5Z13B 927341-MM5Z13B MM5Z13B
Product Name 13V 500mW Zener Diode Diodes - Zener - Single - MM5Z13B Zener Diodes
Package Reel SOD-523; SOD-523-2
Unlock Full Specs
to access all available technical data