Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079264-MM4148-T
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 500 mW
Max Surge Current: 500 mA
Recovery Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079264-MM4148-T |
| Product Name | OEM Parts - OEM Parts (M - N) - MM4148-T |