Rectron Semiconductor Inc. Bridge Rectifiers - MDA206G MDA206G

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221476-MDA206G Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221476-MDA206G Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MDA206G - 1221476-MDA206G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MDA206G
1221476-MDA206G
Bridge Rectifiers - MDA206G 1221476-MDA206G
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221476-MDA206G Manufacturer Homepage: www.rectron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1221476-MDA206G
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
600V 2A Diode and Rectifier - 299-MDA206G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
299-MDA206G
600V 2A Diode and Rectifier 299-MDA206G
BRIDGE RECT GLASS 600V 2A RS-1 Product overview: MDA206G from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MDA206G can be used for catalog matching and distributor lookup.

BRIDGE RECT GLASS 600V 2A RS-1 Product overview: MDA206G from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MDA206G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MDA206G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MDA206G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MDA206G
BRIDGE RECT GLASS 600V 2A RS-1

BRIDGE RECT GLASS 600V 2A RS-1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1221476-MDA206G 299-MDA206G MDA206G
Product Name Bridge Rectifiers - MDA206G 600V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data