Rectron Semiconductor Inc. 800V 0.8A Diode and Rectifier MD6S

Description
Diode Rectifier Bridge Single 800V 0.8A 4-Pin MD-S Product overview: MD6S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD6S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 800V 0.8A 4-Pin MD-S Product overview: MD6S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD6S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 0.8A Diode and Rectifier - 299-MD6S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 0.8A Diode and Rectifier
299-MD6S
800V 0.8A Diode and Rectifier 299-MD6S
Diode Rectifier Bridge Single 800V 0.8A 4-Pin MD-S Product overview: MD6S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD6S can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 0.8A 4-Pin MD-S Product overview: MD6S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD6S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MD6S - 1221446-MD6S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MD6S
1221446-MD6S
Bridge Rectifiers - MD6S 1221446-MD6S
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221446-MD6S Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1221446-MD6S
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
MD6S
Bridge Rectifiers MD6S
Bridge Rectifiers MD-S,MiniDIp,0.5A 800V,Bridge,SM,GP

Bridge Rectifiers MD-S,MiniDIp,0.5A 800V,Bridge,SM,GP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MD6S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MD6S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MD6S
BRIDGE RECT GLASS 800V .8A MB-S

BRIDGE RECT GLASS 800V .8A MB-S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-MD6S 1221446-MD6S MD6S MD6S
Product Name 800V 0.8A Diode and Rectifier Bridge Rectifiers - MD6S Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Reel
Unlock Full Specs
to access all available technical data