BRIDGE RECT GLASS 600V 1A MD-F
Bridge Rectifiers MB-F 1.0A 800V SMD Bridge
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MD6F | MD6F |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |