Rectron Semiconductor Inc. 400V 0.8A Diode and Rectifier MD4S

Description
Diode Rectifier Bridge Single 400V 0.8A 4-Pin MD-S Product overview: MD4S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD4S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 400V 0.8A 4-Pin MD-S Product overview: MD4S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD4S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 0.8A Diode and Rectifier - 299-MD4S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 0.8A Diode and Rectifier
299-MD4S
400V 0.8A Diode and Rectifier 299-MD4S
Diode Rectifier Bridge Single 400V 0.8A 4-Pin MD-S Product overview: MD4S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD4S can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 400V 0.8A 4-Pin MD-S Product overview: MD4S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MD4S - 1221438-MD4S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MD4S
1221438-MD4S
Bridge Rectifiers - MD4S 1221438-MD4S
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221438-MD4S Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1221438-MD4S
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MD4S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MD4S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MD4S
BRIDGE RECT GLASS 400V .8A MB-S

BRIDGE RECT GLASS 400V .8A MB-S

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
MD4S
Bridge Rectifiers MD4S
Bridge Rectifiers MD-S,MiniDIp,0.5A 400V,Bridge,SM,GP

Bridge Rectifiers MD-S,MiniDIp,0.5A 400V,Bridge,SM,GP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-MD4S 1221438-MD4S MD4S MD4S
Product Name 400V 0.8A Diode and Rectifier Bridge Rectifiers - MD4S Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Reel
Unlock Full Specs
to access all available technical data