Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988769-MD4S-W
Length: 4.9 mm
Number of Elements: 1
Forward Voltage: 1.05 V
Peak Non-Repetitive Surge Current: 30 A
Height: 2.7 mm
Number of Pins: 4
Width: 4 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): SS2H10-E3/52T; SS10PH10-M3/86A; MDB8S; MDB6S; BAS70-04WFILM; MDB10S;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 10 µA
Max Surge Current: 30 A
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 988769-MD4S-W | MD4S-W |
| Product Name | OEM Parts - OEM Parts (M - N) - MD4S-W | Bridge Rectifiers |
| RoHS Compliant | RoHS |