BRIDGE RECT GLASS 100V 1A MD-F
Bridge Rectifiers MB-F 1.0A 100V SMD Bridge
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MD2F | MD2F |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Active |