Rectron Semiconductor Inc. 0.8A 50V Diode and Rectifier MD1S

Description
Bridge Rectifiers MD-S,MiniDip,0.8A 50V,Bridge,SM,GP Product overview: MD1S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD1S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifiers MD-S,MiniDip,0.8A 50V,Bridge,SM,GP Product overview: MD1S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD1S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.8A 50V Diode and Rectifier - 299-MD1S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8A 50V Diode and Rectifier
299-MD1S
0.8A 50V Diode and Rectifier 299-MD1S
Bridge Rectifiers MD-S,MiniDip,0.8A 50V,Bridge,SM,GP Product overview: MD1S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD1S can be used for catalog matching and distributor lookup.

Bridge Rectifiers MD-S,MiniDip,0.8A 50V,Bridge,SM,GP Product overview: MD1S from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MD1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - MD1S - 1221423-MD1S - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MD1S
1221423-MD1S
Bridge Rectifiers - MD1S 1221423-MD1S
Manufacturer: RectrON Semiconductor Win Source Part Number: 1221423-MD1S Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1221423-MD1S
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
MD1S
Bridge Rectifiers MD1S
Bridge Rectifiers MD-S,MiniDIp,0.5A 50V,Bridge,SM,GP

Bridge Rectifiers MD-S,MiniDIp,0.5A 50V,Bridge,SM,GP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 299-MD1S 1221423-MD1S MD1S
Product Name 0.8A 50V Diode and Rectifier Bridge Rectifiers - MD1S Bridge Rectifiers
Package Reel
Unlock Full Specs
to access all available technical data