Bridge Rectifiers MB-F 1.0A 50V SMD B ridge
BRIDGE RECT GLASS 50V 1A MD-F
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | MD1F | MD1F |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Active |