The Win Source Electronics 880749-M6G is a glass passivated silicon rectifier designed for surface mount applications. It operates within a voltage range of 50 to 1000 volts and supports a maximum average forward rectified current of 1.0 ampere. The device features low leakage current and a metallurgically bonded construction, making it suitable for various electronic circuits. It has a maximum peak forward surge current rating of 8.3 ms and is rated for operation in ambient temperatures from -55°C to +150°C. The diode is compliant with ROHS standards and has a UL flammability classification of 94V-0 for its epoxy material. The product is packaged in a reel format, with a quantity of 7500 units per package, and is classified under the DO-214AC (SMA) case/package type.
DIODE GLASS 1A 800V SMX Product overview: M6G from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-M6G can be used for catalog matching and distributor lookup.
Manufacturer: Rectron USA
Win Source Part Number: 880749-M6G
Features: Diode Standard 800 V 1A Surface Mount SMX
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMX
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0080
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-M6G | 880749-M6G |
| Product Name | 1A 800V Diode and Rectifier | Diodes, Rectifiers - Single - M6G |
| Package | DO-214AC, SMA |