Win Source Part Number: 1367917-KBL604
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rectron USA
Package: Tube
Product Status: Active
Package / Case: 4-SIP, KBL
Supplier Device Package: KBL
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 6 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 400 V
BRIDGE RECT GLASS 400V 6A KBL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1367917-KBL604 | KBL604 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase |