Rectron Semiconductor Inc. 100V 6A Diode and Rectifier KBL602

Description
BRIDGE RECT GLASS 100V 6A KBL Product overview: KBL602 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL602 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT GLASS 100V 6A KBL Product overview: KBL602 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL602 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 6A Diode and Rectifier - 299-KBL602 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 6A Diode and Rectifier
299-KBL602
100V 6A Diode and Rectifier 299-KBL602
BRIDGE RECT GLASS 100V 6A KBL Product overview: KBL602 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL602 can be used for catalog matching and distributor lookup.

BRIDGE RECT GLASS 100V 6A KBL Product overview: KBL602 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBL602 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367909-KBL602 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367909-KBL602
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367909-KBL602
Win Source Part Number: 1367909-KBL602 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Rectron USA Package: Tube Product Status: Active Package / Case: 4-SIP, KBL Supplier Device Package: KBL Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Current - Average Rectified (Io): 6 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 6 A Current - Reverse Leakage @ Vr: 10 µA @ 100 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 100 V

Win Source Part Number: 1367909-KBL602
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rectron USA
Package: Tube
Product Status: Active
Package / Case: 4-SIP, KBL
Supplier Device Package: KBL
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 6 A
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBL602 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBL602
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBL602
BRIDGE RECT GLASS 100V 6A KBL

BRIDGE RECT GLASS 100V 6A KBL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-KBL602 1367909-KBL602 KBL602
Product Name 100V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data