Rectron Semiconductor Inc. Bridge Rectifiers - KBL401 KBL401

Description
Manufacturer: Rectron USA Win Source Part Number: 922474-KBL401 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 50 V Through Hole KBL Package: Tube Package: 4-SIP, KBL Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: KBL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 922474-KBL401 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 50 V Through Hole KBL Package: Tube Package: 4-SIP, KBL Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: KBL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBL401 - 922474-KBL401 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBL401
922474-KBL401
Bridge Rectifiers - KBL401 922474-KBL401
Manufacturer: Rectron USA Win Source Part Number: 922474-KBL401 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 50 V Through Hole KBL Package: Tube Package: 4-SIP, KBL Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: KBL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 922474-KBL401
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Through Hole KBL
Package: Tube
Package: 4-SIP, KBL
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: KBL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 922474-KBL401
Product Name Bridge Rectifiers - KBL401
Diode Type Bridge Rectifier Single Phase Standard 50 V Through Hole KBL
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4462US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 191 mA
IR 1 mA
View Details
Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
General-purpose Schottky diode - 1PS79SB70-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers