RECTRON SEMICONDUCTOR INC.
HSM105-W -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HSM105-W
Description
Rectifiers 1A 400V 50ns
Datasheet
Description
Rectifiers 1A 400V 50ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HSM105-W |
|
Product Name
|
Rectifiers |
|
Package
|
MELF
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-523; SOD523 SOD523
RoHS Compliant
RoHS
View Details
3 suppliers
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
20 amps
VRRM
600 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Powerdi 5
RoHS Compliant
RoHS
View Details