Rectron Semiconductor Inc. OEM Parts - OEM Parts (F - I) - HSM103-W HSM103-W

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063530-HSM103-W Mounting: SMD (SMT) Reverse Voltage: 200 V Categories: OEM Parts(F-I) Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 50 ns
Request a Quote
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063530-HSM103-W Mounting: SMD (SMT) Reverse Voltage: 200 V Categories: OEM Parts(F-I) Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 50 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HSM103-W - 1063530-HSM103-W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HSM103-W
1063530-HSM103-W
OEM Parts - OEM Parts (F - I) - HSM103-W 1063530-HSM103-W
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063530-HSM103-W Mounting: SMD (SMT) Reverse Voltage: 200 V Categories: OEM Parts(F-I) Case / Package: MELF Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 50 ns

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063530-HSM103-W
Mounting: SMD (SMT)
Reverse Voltage: 200 V
Categories: OEM Parts(F-I)
Case / Package: MELF
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 50 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1063530-HSM103-W
Product Name OEM Parts - OEM Parts (F - I) - HSM103-W
Unlock Full Specs
to access all available technical data