Rectron Semiconductor Inc. Diodes, Rectifiers - Single - HFM105W-W HFM105W-W

Description
Manufacturer: Rectron USA Win Source Part Number: 873536-HFM105W-W Features: Diode Standard 1A Surface Mount SMX Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMX ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rectron USA Win Source Part Number: 873536-HFM105W-W Features: Diode Standard 1A Surface Mount SMX Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMX ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HFM105W-W - 873536-HFM105W-W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFM105W-W
873536-HFM105W-W
Diodes, Rectifiers - Single - HFM105W-W 873536-HFM105W-W
Manufacturer: Rectron USA Win Source Part Number: 873536-HFM105W-W Features: Diode Standard 1A Surface Mount SMX Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMX ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 873536-HFM105W-W
Features: Diode Standard 1A Surface Mount SMX
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMX
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
Sheung Wan, Hong Kong
Rectifiers
HFM105W-W
Rectifiers HFM105W-W
Rectifiers SMA 1A 400V 50ns

Rectifiers SMA 1A 400V 50ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 873536-HFM105W-W HFM105W-W
Product Name Diodes, Rectifiers - Single - HFM105W-W Rectifiers
Diode Type Diode Standard 1A Surface Mount SMX
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 150 volts
View Details
Schottky barrier diode - BAT46WJ-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F
View Details
4 suppliers
High Current Power Rectifiers - HRSET010111 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details