Rectron Semiconductor Inc. 200V 1A Diode and Rectifier HFM103W-W

Description
Diode Switching Si 200V 1A 2-Pin SMX Product overview: HFM103W-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFM103W-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching Si 200V 1A 2-Pin SMX Product overview: HFM103W-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFM103W-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-HFM103W-W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-HFM103W-W
200V 1A Diode and Rectifier 280-HFM103W-W
Diode Switching Si 200V 1A 2-Pin SMX Product overview: HFM103W-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFM103W-W can be used for catalog matching and distributor lookup.

Diode Switching Si 200V 1A 2-Pin SMX Product overview: HFM103W-W from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFM103W-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - HFM103W-W - 873535-HFM103W-W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFM103W-W
873535-HFM103W-W
Diodes, Rectifiers - Single - HFM103W-W 873535-HFM103W-W
Manufacturer: Rectron USA Win Source Part Number: 873535-HFM103W-W Features: Diode Standard 200 V 1A Surface Mount SMX Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMX ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Rectron USA
Win Source Part Number: 873535-HFM103W-W
Features: Diode Standard 200 V 1A Surface Mount SMX
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMX
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HFM103W-W
Rectifiers HFM103W-W
Rectifiers SMA 1A 200V 50ns

Rectifiers SMA 1A 200V 50ns

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Step Recovery Diodes Rectifiers
Product Number 280-HFM103W-W 873535-HFM103W-W HFM103W-W
Product Name 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - HFM103W-W Rectifiers
Package Reel SMX SMX
Unlock Full Specs
to access all available technical data