Rectron Semiconductor Inc. OEM Parts - OEM Parts (F - I) - HER508B HER508B

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057401-HER508B Packaging: Box Peak Non-Repetitive Surge Current: 150 A Reverse Voltage: 1 kV Number of Pins: 2 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): UF4007-E3/54; UF4006-E3/54; UF5408-E3/54; UF4007; UF4005; STTH310HER508-B; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 150 A Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 10 µA Reverse Recovery Time: 75 ns Recovery Time: 75 ns
Request a Quote
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057401-HER508B Packaging: Box Peak Non-Repetitive Surge Current: 150 A Reverse Voltage: 1 kV Number of Pins: 2 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): UF4007-E3/54; UF4006-E3/54; UF5408-E3/54; UF4007; UF4005; STTH310HER508-B; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 150 A Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 10 µA Reverse Recovery Time: 75 ns Recovery Time: 75 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HER508B - 1057401-HER508B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HER508B
1057401-HER508B
OEM Parts - OEM Parts (F - I) - HER508B 1057401-HER508B
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057401-HER508B Packaging: Box Peak Non-Repetitive Surge Current: 150 A Reverse Voltage: 1 kV Number of Pins: 2 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): UF4007-E3/54; UF4006-E3/54; UF5408-E3/54; UF4007; UF4005; STTH310HER508-B; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 150 A Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 10 µA Reverse Recovery Time: 75 ns Recovery Time: 75 ns

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057401-HER508B
Packaging: Box
Peak Non-Repetitive Surge Current: 150 A
Reverse Voltage: 1 kV
Number of Pins: 2
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): UF4007-E3/54; UF4006-E3/54; UF5408-E3/54; UF4007; UF4005; STTH310HER508-B;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 150 A
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Peak Reverse Current: 10 µA
Reverse Recovery Time: 75 ns
Recovery Time: 75 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057401-HER508B
Product Name OEM Parts - OEM Parts (F - I) - HER508B
Unlock Full Specs
to access all available technical data