RECTRON SEMICONDUCTOR INC.
HER507-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER507-T
Description
Rectifiers 5A 800V 70ns
Datasheet
Description
Rectifiers 5A 800V 70ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER507-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-220-2
IO
25 amps
VRRM
650 volts
View Details
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
8 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details