RECTRON SEMICONDUCTOR INC.
HER506-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER506-T
Description
Rectifiers 5A 600V 70ns
Datasheet
Description
Rectifiers 5A 600V 70ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER506-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
16 amps
VRRM
600 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
Gbj
RoHS Compliant
RoHS
View Details