RECTRON SEMICONDUCTOR INC.
HER501-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER501-T
Description
Rectifiers 5A 50V 50ns
Datasheet
Description
Rectifiers 5A 50V 50ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER501-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Package
Slim Pack
Life Cycle Stage
Maturity
IO
3.30E-4 to 5.00E-4 amps
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
TO-220F
IO
20 amps
VRRM
100 volts
View Details