RECTRON SEMICONDUCTOR INC.
HER308-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER308-T
Description
Rectifiers 3A 1000V 70ns
Datasheet
Description
Rectifiers 3A 1000V 70ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER308-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-201; DO-201AD
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
SOT-666
RoHS Compliant
RoHS
Tj
-65 C (-85 F)
View Details
4 suppliers
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
30 amps
VRRM
100 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Sot-323 (sc-70)
RoHS Compliant
RoHS
View Details