Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005190-HER3004C
Packaging: Bulk
Mounting: SMD (SMT)
Reverse Voltage: 300 V
Categories: OEM Parts(F-I)
Case / Package: TO-247
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005190-HER3004C |
| Product Name | OEM Parts - OEM Parts (F - I) - HER3004C |