RECTRON SEMICONDUCTOR INC.
HER3003C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER3003C
Description
Rectifiers 30A 200V 50ns
Datasheet
Description
Rectifiers 30A 200V 50ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER3003C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-247
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Schottky
Package
Do-214aa (smb)
RoHS Compliant
RoHS
View Details