RECTRON SEMICONDUCTOR INC.
HER3002C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER3002C
Description
Rectifiers 30A 200V 50ns
Datasheet
Description
Rectifiers 30A 200V 50ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER3002C |
|
Product Name
|
Rectifiers |
|
Package
|
TO-247
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
6 suppliers
Fuji Electric Corp. of America
Package
TO-220F
IO
5 amps
VRRM
120 volts
View Details