RECTRON SEMICONDUCTOR INC.
HER205-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER205-T
Description
Rectifiers 2A 400V 50ns
Datasheet
Description
Rectifiers 2A 400V 50ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER205-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Applications
Switching
Package
SOD-523; SOD523 SOD523
RoHS Compliant
RoHS
View Details
3 suppliers
Fuji Electric Corp. of America
Package
TO-247
IO
30 amps
VRRM
150 volts
View Details
Rectifier Configuration / Technology
Bridge
Package
TTL
RoHS Compliant
RoHS
View Details