Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
RECTRON SEMICONDUCTOR INC.
HER1604C -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER1604C
Description
Rectifiers TO-220 16A 300V 50ns
Datasheet
Description
Rectifiers TO-220 16A 300V 50ns
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
HER1604C
Rectifiers
HER1604C
Rectifiers TO-220 16A 300V 50ns
Rectifiers TO-220 16A 300V 50ns
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
HER1604C
Product Name
Rectifiers
Package
TO-220
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
FX3PFT2
Specs
I
FSM
90 amps
I
F
4000 mA
t
rr
30 ns
View Details
Infineon Technologies AG
RF Diodes
BAR8902LRHE6327XTSA1
Specs
Configuration
Single
Diode Type
PIN
Package
SOD-882
View Details
5
suppliers
Nexperia B.V.
Dual high-speed switching diode
1PS300,115
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
7
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type FRD
Model: FDRW60C120J
Specs
Package
TO-247-P2
I
O
60 amps
V
RRM
1200 volts
View Details