Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212336-HER1604C
Packaging: Bulk
Reverse Voltage: 300 V
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Surge Current: 200 A
Peak Reverse Current: 10 µA
Max Operating Temperature: 150 °C
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212336-HER1604C |
| Product Name | Custom Parts - Custom Parts (E - I) - HER1604C |