RECTRON SEMICONDUCTOR INC.
HER154-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER154-T
Description
Rectifiers 1.5A 300V
Datasheet
Description
Rectifiers 1.5A 300V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER154-T |
|
Product Name
|
Rectifiers |
|
Package
|
DO-15; DO-15
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
VF
750 to 0.7500 volts
View Details
4 suppliers
Fuji Electric Corp. of America
Package
TO-220
IO
40 amps
VRRM
60 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
Smaf
RoHS Compliant
RoHS
View Details