RECTRON SEMICONDUCTOR INC.
HER108-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER108-B
Description
Rectifiers 1A 1000V 70ns
Datasheet
Description
Rectifiers 1A 1000V 70ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER108-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-41; DO-41
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
TO-247-2L-P2
IO
75 amps
VRRM
600 volts
View Details
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
SMAF
RoHS Compliant
RoHS
View Details