RECTRON SEMICONDUCTOR INC.
HER102-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
HER102-B
Description
Rectifiers 1A 100V 50ns
Datasheet
Description
Rectifiers 1A 100V 50ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
HER102-B |
|
Product Name
|
Rectifiers |
|
Package
|
DO-41; DO-41
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Tj
150 C (302 F)
Package
SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
10 amps
VRRM
650 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
SMAF
RoHS Compliant
RoHS
View Details