Rectron Semiconductor Inc. Tactile Switches - FSM102 FSM102

Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1175983-FSM102 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: RectrON Semiconductor Win Source Part Number: 1175983-FSM102 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - FSM102
1175983-FSM102
Tactile Switches - FSM102 1175983-FSM102
Manufacturer: RectrON Semiconductor Win Source Part Number: 1175983-FSM102 Manufacturer Homepage: www.rectron.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: RectrON Semiconductor
Win Source Part Number: 1175983-FSM102
Manufacturer Homepage: www.rectron.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1175983-FSM102
Product Name Tactile Switches - FSM102
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3-161-118TR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers