RECTRON SEMICONDUCTOR INC.
FR806 -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR806
Description
Rectifiers 8A 800V 250ns
Datasheet
Description
Rectifiers 8A 800V 250ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR806 |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220A
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Package
Fat Pack
Life Cycle Stage
Maturity
IO
1.3 to 2.2 amps
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
T-Pack(L)
IO
10 amps
VRRM
40 volts
View Details