RECTRON SEMICONDUCTOR INC.
FR804 -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR804
Description
Rectifiers 8A 400V
Datasheet
Description
Rectifiers 8A 400V
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR804 |
|
Product Name
|
Rectifiers |
|
Package
|
TO-220A
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
10 amps
VRRM
400 volts
View Details