RECTRON SEMICONDUCTOR INC.
FR606-T -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR606-T
Description
Rectifiers 6A 800V 500ns
Datasheet
Description
Rectifiers 6A 800V 500ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR606-T |
|
Product Name
|
Rectifiers |
|
Package
|
R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TO-3P
IO
20 amps
VRRM
300 volts
View Details
Package
Do-214ac (sma)
RoHS Compliant
RoHS
trr
3000 ns
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details