RECTRON SEMICONDUCTOR INC.
FR604-B -- RECTIFIERS
Rectron Semiconductor Inc.
Rectifiers
FR604-B
Description
Rectifiers 6A 400V 150ns
Datasheet
Description
Rectifiers 6A 400V 150ns
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
FR604-B |
|
Product Name
|
Rectifiers |
|
Package
|
R-6
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
K-Pack(S)
IO
5 amps
VRRM
40 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
SOT23; Sot-23
RoHS Compliant
RoHS
View Details
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details