Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992347-FR307T
Current Rating: 3 A
Capacitance: 50 pF
Polarity: Standard
Reverse Voltage: 1 kV
Output Current: 3 A
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FR307TFR307-T;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Exempt
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 1 kV
Element Configuration: Single
Max Surge Current: 200 A
Peak Reverse Current: 10 µA
Recovery Time: 500 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992347-FR307T |
| Product Name | OEM Parts - OEM Parts (F - I) - FR307T |