Rectron Semiconductor Inc. Custom Parts - Custom Parts (E - I) - FR303-B FR303-B

Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110441-FR303-B Packaging: Box Reverse Voltage: 200 V Categories: Custom Parts Alternative Parts (Cross-Reference): FR303B; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 200 A Peak Reverse Current: 10 µA Max Operating Temperature: 150 °C Recovery Time: 150 ns
Request a Quote
Description
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110441-FR303-B Packaging: Box Reverse Voltage: 200 V Categories: Custom Parts Alternative Parts (Cross-Reference): FR303B; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 200 A Peak Reverse Current: 10 µA Max Operating Temperature: 150 °C Recovery Time: 150 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - FR303-B - 1110441-FR303-B - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - FR303-B
1110441-FR303-B
Custom Parts - Custom Parts (E - I) - FR303-B 1110441-FR303-B
Manufacturer: Rectron Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110441-FR303-B Packaging: Box Reverse Voltage: 200 V Categories: Custom Parts Alternative Parts (Cross-Reference): FR303B; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Surge Current: 200 A Peak Reverse Current: 10 µA Max Operating Temperature: 150 °C Recovery Time: 150 ns

Manufacturer: Rectron Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110441-FR303-B
Packaging: Box
Reverse Voltage: 200 V
Categories: Custom Parts
Alternative Parts (Cross-Reference): FR303B;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 200 A
Peak Reverse Current: 10 µA
Max Operating Temperature: 150 °C
Recovery Time: 150 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1110441-FR303-B
Product Name Custom Parts - Custom Parts (E - I) - FR303-B
Unlock Full Specs
to access all available technical data